Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
15,395
in stock
|
Buy Now | |
Rapid Electronics
from US$5.88
|
15,395
in stock
|
Buy Now | |
Chip One Stop
from US$4.82
|
15,395
in stock
|
Buy Now | |
Distrelec
from US$8.37
|
15,395
in stock
|
Buy Now | |
Farnell
from US$7.68
|
12,342
in stock
|
Buy Now | |
Avnet America
from US$4.09
|
335
in stock
|
Buy Now | |
Future Electronics
from US$5.26
|
-
|
Buy Now | |
RS Americas
from US$7.37
|
-
|
Buy Now | |
Boersig
from US$6.07
|
-
|
Buy Now | |
TE Store
from US$10.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 11 |
---|---|
Number of Rows | 5 |
Rows Loaded | C, B, E, A, D |
Number of Positions | 55 |
Backplane Architecture | Mezzanine |
PCB Mount Orientation | Right Angle |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Mating Area Length | 3.3mm |
Contact Current Rating (Max) | 1.5A |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 25mm |
Housing Material | PBT GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Mating Alignment Type | Multi-Purpose Center |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Female connector with pre-installed shield. |
Packaging Method | Tube |
Packaging Quantity | 22 |
実装方法 | Tube |
Connector System | Board-to-Board |
Ground Component Type | Ground Return Shielding |
Sealable | No |
Shielded | Yes |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin-Lead |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Z-Pack/C F-Hdr 55P |Amp Te Connectivity 352115-1 | Newark Electronics |
Hard Metric Connectors Z-PACK/C F-HDR 55P | Rapid Electronics |
TE Connectivity - AMP Backplane Connector Z-PACK/C F-HDR 55P | Distrelec |
CONN, BACKPLANE, RCPT, 55POS, 2MM | Farnell |
Conn Hard Metric RCP 55 POS 2mm Solder RA Thru-Hole | Avnet America |
Receptacle 55 way pcb 2mm Z-Pack | RS |
55 Position 2 mm Receptacle Right Angle Hard Metric PCB Mount Connector | Future Electronics |
CONNECTOR, RECEPTACLE, Z-PACK 2MM HARD METRIC, 55 POSITION, TYPE C | TE Connectivity 352115-1 | RS Americas |
Special Order: Z-PACK/C F-HDR 55P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 11 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 11 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 352115-1 | Internal Number: 352115-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Z-PACK HM Series |
RoHS: | Unknown |
Product Range | Z-PACK HM Series |
---|---|
No. of Contacts | 55Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Lead Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 352115-1?
Additional datasheets, footprints and schematics for 352115-1 are listed on our Part Details page. You can also find images and similar parts to 352115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352115-1 fall under?
The 352115-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 352115-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 352115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352115-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 352115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352115-1 often in real-time on the comparison pages.
What if I can't find stock of 352115-1?
You can fill out our help required form which you can use to request a quote for 352115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.