Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.93
|
856
in stock
|
Buy Now | |
Newark Electronics
from US$7.92
|
856
in stock
|
Buy Now | |
Rapid Electronics
from US$6.28
|
856
in stock
|
Buy Now | |
Chip One Stop
from US$6.64
|
856
in stock
|
Buy Now | |
Farnell
from US$7.78
|
693
in stock
|
Buy Now | |
TE Store
from US$7.76
|
184
in stock
|
Buy Now | |
RS
from US$105.81
|
3
in stock
|
Buy Now | |
Future Electronics
from US$6.34
|
-
|
Buy Now | |
Avnet America
from US$5.62
|
-
|
Buy Now | |
RS Americas
from US$7.88
|
-
|
Buy Now | |
Boersig
from US$6.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | E, F, Z, A, D, B, C |
---|---|
Number of Positions | 77 |
Number of Columns | 11 |
Number of Rows | 7 |
PCB Mount Orientation | Vertical |
Backplane Architecture | Mezzanine |
Contact Current Rating (Max) | 1.5A |
Feedthrough Post Length | 3.7mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
CompactPCI Designation | None |
Module Length | 25mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarizing Peg |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Circuit Application | Signal |
Comment | This module type is used only at one end of stacked connector modules |
Packaging Quantity | 21 |
Packaging Method | Tube |
実装方法 | Tube |
Shielded | No |
Connector System | Board-to-Board |
Ground Component Type | Ground Return Shielding |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Make First / Break Last | No |
Sealable | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin-Lead |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors 77P Z-Pack Header |Amp Te Connectivity 106081-1 | Newark Electronics |
Hard Metric Connectors 77P Z-PACK HEADER | Rapid Electronics |
TE Connectivity - AMP BP Connector 2MM HM HEADER TYPE C | Distrelec |
2MM HM, HEADER, TYPE C PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 11 Number of Rows: 7 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 11 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 106081-1 | Internal Number: 106081-1 | TE Connectivity | TE Store |
77 Position (5+2) Rows 2 mm Pitch Plug Vertical Hard Metric PCB Mount Connector | Future Electronics |
Conn Hard Metric PL 77 POS 2mm Press Fit ST Thru-Hole | Avnet America |
CONNECTOR, PLUG, 2MM HARD METRIC, TYPE C, ACTION PIN POST, SIGNAL | TE Connectivity 106081-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 77Contacts |
Gender | Header |
Product Range | Z-PACK Series |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Contact Plating | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Row Pitch | 2mm |
Where can I find additional details, specifications and documents for a 106081-1?
Additional datasheets, footprints and schematics for 106081-1 are listed on our Part Details page. You can also find images and similar parts to 106081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106081-1 fall under?
The 106081-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106081-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 106081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106081-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 106081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106081-1 often in real-time on the comparison pages.
What if I can't find stock of 106081-1?
You can fill out our help required form which you can use to request a quote for 106081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.