Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0487
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,170
in stock
|
Buy Now | |
TE Store
from US$0.18
|
30,131
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
13,934
in stock
|
Buy Now | |
element14
from US$0.05
|
13,934
in stock
|
Buy Now | |
Farnell
from US$0.0487
|
13,934
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 47kohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 0.6mm |
External Length / Height | 6.4mm |
External Width | 3.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
3520 47K 5% Resistance Value: 47K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 47K Ω Thick Film Power Resistor 5 % | Part Number: 352047KJT | Internal Number: 4-1622820-9 | Alias Number: 352047KJTJIT | TE Connectivity | TE Store |
Surface Mount Chip Resistor, Thick Film, 3520 Series, 47 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 352047KJT | Newark Electronics |
RES, 47K, 5%, 1W, 2512, THICK FILM | element14 |
2512 SMT thick film chip resistor,47K 1W | RS |
Resistor, Thick Film, Res 47 Kilohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352047KJT | RS Americas |
47K OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a 352047KJT?
Additional datasheets, footprints and schematics for 352047KJT are listed on our Part Details page. You can also find images and similar parts to 352047KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352047KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352047KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352047KJT fall under?
The 352047KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352047KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352047KJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352047KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352047KJT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 352047KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352047KJT often in real-time on the comparison pages.
What if I can't find stock of 352047KJT?
You can fill out our help required form which you can use to request a quote for 352047KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.