Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
4,130
in stock
|
Buy Now | |
TE Store
from US$0.19
|
24,762
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
18,564
in stock
|
Buy Now | |
element14
from US$0.06
|
18,564
in stock
|
Buy Now | |
Farnell
from US$0.05
|
18,564
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 2.7ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.6mm |
External Length / Height | 6.4mm |
External Width | 3.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 350ppm/°C |
Temperature Coeff. - | 350ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
3520 2R7 5% Resistance Value: 2.7 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 2.7 Ω Thick Film Power Resistor 5 % | Part Number: 35202R7JT | Internal Number: 3-1622820-5 | Alias Number: 35202R7JTJIT | TE Connectivity | TE Store |
Surface Mount Chip Resistor, Thick Film, 3520 Series, 2.7 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 35202R7JT | Newark Electronics |
RES, 2R7, 5%, 1W, 2512, THICK FILM | element14 |
2512 SMT thick film chip resistor,2R7 1W | RS |
Thick Film Resistors-SMD 3520 2R7 5% | Rapid Electronics |
Res Thick Film 2512 2.7 Ohm 5% 1W ±350ppm/°C Molded SMD SMD T/R | Avnet America |
Resistor, Thick Film, Res 2.7 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 35202R7JT | RS Americas |
Where can I find additional details, specifications and documents for a 35202R7JT?
Additional datasheets, footprints and schematics for 35202R7JT are listed on our Part Details page. You can also find images and similar parts to 35202R7JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35202R7JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35202R7JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35202R7JT fall under?
The 35202R7JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35202R7JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35202R7JT you can contact the distributor directly for product support, shipping queries etc.
Is the 35202R7JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35202R7JT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 35202R7JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35202R7JT often in real-time on the comparison pages.
What if I can't find stock of 35202R7JT?
You can fill out our help required form which you can use to request a quote for 35202R7JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.