Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
63,320
in stock
|
Buy Now | |
TE Store
from US$0.18
|
249,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
24,000
in stock
|
Buy Now | |
element14
from US$0.06
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 15ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
3520 15R 5% Resistance Value: 15 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 15 Ω Thick Film Power Resistor 5 % | Part Number: 352015RJT | Internal Number: 1-1622820-0 | Alias Number: 352015RJTJIT | TE Connectivity | TE Store |
Thick Film Power Resistor 2512 15R 1W 5% | RS |
Res, 15R, 0.1%, 1W, 2512, Thick Film | Newark Electronics |
RES, 15R, 5%, 1W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 15 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 15 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352015RJT | RS Americas |
Where can I find additional details, specifications and documents for a 352015RJT?
Additional datasheets, footprints and schematics for 352015RJT are listed on our Part Details page. You can also find images and similar parts to 352015RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352015RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352015RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352015RJT fall under?
The 352015RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352015RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352015RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352015RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352015RJT have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 352015RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352015RJT often in real-time on the comparison pages.
What if I can't find stock of 352015RJT?
You can fill out our help required form which you can use to request a quote for 352015RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.