Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | APD Series Connector |
---|---|
Cable Diameter Max | 3.8mm |
Cable Diameter | 3.8mm |
Cable Gland Material | Elastomeric |
IP / NEMA Rating | IP69K |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 351-8697-000?
Additional datasheets, footprints and schematics for 351-8697-000 are listed on our Part Details page. You can also find images and similar parts to 351-8697-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 351-8697-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 351-8697-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 351-8697-000 fall under?
The 351-8697-000 is listed under Connectors > Circular Connectors & Components > Circular Connector Cable Seals.
Can I view similar or alternative parts?
You can view similar parts to 351-8697-000 when available in the Circular Connector Cable Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 351-8697-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 351-8697-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 351-8697-000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 351-8697-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 351-8697-000 often in real-time on the comparison pages.
What if I can't find stock of 351-8697-000?
You can fill out our help required form which you can use to request a quote for 351-8697-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.