Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material Thickness | 50µin, 1.27µm |
---|---|
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Thickness | .5µm |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6.5A |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .11in, 2.8mm |
Wire Size | 24 – 18AWG, .2 – .9mm² |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | SL-156 Housings |
Comment | Recommended for 13 thru 24 position housings- any position acceptable. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 6000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Applied Pressure | Low |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.045 Post Contact 15Au Rohs Compliant: Yes |Amp Te Connectivity 350980-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 350980-4?
Additional datasheets, footprints and schematics for 350980-4 are listed on our Part Details page. You can also find images and similar parts to 350980-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350980-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350980-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350980-4 fall under?
The 350980-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350980-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350980-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350980-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350980-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 350980-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350980-4 often in real-time on the comparison pages.
What if I can't find stock of 350980-4?
You can fill out our help required form which you can use to request a quote for 350980-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.