Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
551
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
551
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
551
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
551
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$3.01
|
-
|
Buy Now | |
Boersig
from US$1.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Current Rating (Max) | 12A, 19A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | 13.97mm |
Insulation Diameter (Max) | 5.08mm |
Height | 13.97mm |
Panel Thickness | .03 – .09in |
Width | 7.62mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&socket Connectors 3P Hdr Assy Pc 94V0 |Amp Te Connectivity 350832-4 | Newark Electronics |
Pin&Socket Connectors 3P HDR ASSY PC 94V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P UMNL HDR ASSY PC 94VO LF | Distrelec |
PIN HEADERS | Farnell |
header | Future Electronics |
Conn Power SKT 3 POS 6.35mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Connector, 03P Umnl Hdr Assy Pc 94Vo Lf | TE Connectivity 350832-4 | RS Americas |
Where can I find additional details, specifications and documents for a 350832-4?
Additional datasheets, footprints and schematics for 350832-4 are listed on our Part Details page. You can also find images and similar parts to 350832-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350832-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350832-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350832-4 fall under?
The 350832-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350832-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350832-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350832-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350832-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350832-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350832-4 often in real-time on the comparison pages.
What if I can't find stock of 350832-4?
You can fill out our help required form which you can use to request a quote for 350832-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.