Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
1
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
3,300
in stock
|
Buy Now | |
TE Store
from US$1.25
|
1,022
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
930
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
477
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
159
in stock
|
Buy Now | |
Distrelec
from US$1.14
|
149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
8
in stock
|
Buy Now | |
element14
from US$1.14
|
8
in stock
|
Buy Now | |
Farnell
from US$1.14
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .25mm, 6.35in |
---|---|
Number of Rows | 3 |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 9 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 19A, 12A |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Layout | Matrix |
Length | 20.32mm |
Insulation Diameter (Max) | 5.08mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Width | 20.32mm |
Height | 13.97mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
3X03P UMNL SKT HDR STR V0 | TTI Europe |
09P UMNL HDR ASSY PC 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 9 | Rectangular Power Connector | Part Number: 350828-1 | Internal Number: 350828-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 9 POS STD TAIL SOCKT | Rapid Electronics |
09P UMNL HDR ASSY PC 94VO | Heilind Electronics |
TE Connectivity - AMP PCB Header, Plug, 12A, 600V, Contacts - 9 | Distrelec |
Socket | Transfer Multisort Elektronik |
Connector, Rcpt, 9Pos, 3Row, 6.35Mm | Newark Electronics |
HEADER, SOCKET, 9WAY | element14 |
9w pcb Vertical socket header | RS |
Universal MATE-N-LOK 9 Position Through Hole Three Row Straight Header | Future Electronics |
Conn Power SKT 9 POS 6.35mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Header, Conn, Interconnect System, PCB Plug,9 Cont, Thru-Hole, Breakaway, Straight | TE Connectivity 350828-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL VDE |
Colour | White |
Contact Resistance | 3.5mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 350828-1?
Additional datasheets, footprints and schematics for 350828-1 are listed on our Part Details page. You can also find images and similar parts to 350828-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350828-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350828-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350828-1 fall under?
The 350828-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350828-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350828-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350828-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350828-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 350828-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350828-1 often in real-time on the comparison pages.
What if I can't find stock of 350828-1?
You can fill out our help required form which you can use to request a quote for 350828-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.