Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
575
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
5,443
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
5,443
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
4,825
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
4,825
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
4,825
in stock
|
Buy Now | |
TE Store
from US$1.57
|
2,624
in stock
|
Buy Now | |
Heilind Electronics
from US$1.70
|
1,735
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
1,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.70
|
578
in stock
|
Buy Now | |
element14
from US$1.52
|
575
in stock
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
Boersig
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A, 19A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Height | 13.97mm |
Length | 20.32mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Diameter (Max) | 5.08mm |
Width | 7.62mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
No. Of Contacts:3Contacts | Newark Electronics |
Conn Power SKT 3 POS 6.35mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Pin&Socket Connectors HDR SKT 1X03C VRT V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P UMNL HDR ASSY PC 94VO LF | Distrelec |
PIN HEADERS | Farnell |
03P UMNL HDR ASSY PC 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 350825-4 | Internal Number: 350825-4 | 6.35 mm | TE Connectivity | TE Store |
03P UMNL HDR ASSY PC 94VO LF | Heilind Electronics |
Universal MATE-N-LOK 3 Position Through-Hole Single Row Straight Header | Future Electronics |
WTB CONNECTOR, RCPT, 3POS, 1ROW, THT | element14 |
Connector Header, Socket, Vertical, Through Hole, 3-Position, Mate-N-Lok Series | TE Connectivity 350825-4 | RS Americas |
Where can I find additional details, specifications and documents for a 350825-4?
Additional datasheets, footprints and schematics for 350825-4 are listed on our Part Details page. You can also find images and similar parts to 350825-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350825-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350825-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350825-4 fall under?
The 350825-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350825-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350825-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350825-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350825-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 350825-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350825-4 often in real-time on the comparison pages.
What if I can't find stock of 350825-4?
You can fill out our help required form which you can use to request a quote for 350825-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.