Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
22,506
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
19,774
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
19,774
in stock
|
Buy Now | |
TE Store
from US$1.66
|
3,277
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
1,940
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
1,110
in stock
|
Buy Now | |
Distrelec
from US$3.86
|
18
in stock
|
Buy Now | |
RS Americas
from US$2.07
|
-
|
Buy Now | |
Boersig
from US$1.70
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Number of Power Positions | 3 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Current Rating (Max) | 12A |
Underplate Material Thickness | 1.27µm, 50µin |
Insulation Diameter (Max) | 1.52mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 600VAC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Receptacle |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&Socket Connectors HDR PIN 1X03C VRT V0 | Rapid Electronics |
Pin & Socket Connectors Hdr Pin 1X03C Vrt V0 |Amp Te Connectivity 350789-3 | Newark Electronics |
03P UMNL PIN HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 350789-3 | Internal Number: 350789-3 | 6.35 mm | TE Connectivity | TE Store |
Conn Power HDR 3 POS 6.35mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Universal MATE-N-LOK 3 Position Single Row Through-Hole Straight Header | Future Electronics |
Header,pin,Mate-n-lok,PCB,3 Way,180 deg | RS |
TE Connectivity - AMP PCB Header, Male, 12A, 600V, Contacts - 3 | Distrelec |
Conn | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350789-3?
Additional datasheets, footprints and schematics for 350789-3 are listed on our Part Details page. You can also find images and similar parts to 350789-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350789-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350789-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350789-3 fall under?
The 350789-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350789-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350789-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350789-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350789-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 350789-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350789-3 often in real-time on the comparison pages.
What if I can't find stock of 350789-3?
You can fill out our help required form which you can use to request a quote for 350789-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.