Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 3 |
PCB Mount Orientation | Vertical |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30 – 36µin, .76 – .91µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Housing Material | Nylon |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
03P UMNL PIN HDR ASSY V2 LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 350583-4 | Internal Number: 350583-4 | 6.35 mm | TE Connectivity | TE Store |
03P Umnl Pin Hdr Assy V2 Lf |Amp Te Connectivity 350583-4 | Newark Electronics |
Universal MATE-N-LOK 3 Position Through-Hole Single Row Straight Header | Future Electronics |
Conn Power HDR 3 POS 6.35mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 350583-4?
Additional datasheets, footprints and schematics for 350583-4 are listed on our Part Details page. You can also find images and similar parts to 350583-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350583-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350583-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350583-4 fall under?
The 350583-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350583-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350583-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350583-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350583-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 350583-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350583-4 often in real-time on the comparison pages.
What if I can't find stock of 350583-4?
You can fill out our help required form which you can use to request a quote for 350583-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.