Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Future Electronics
from US$0.63
|
10,054
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
6,667
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
6,667
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
3,830
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
2,447
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
2,447
in stock
|
Buy Now | |
TE Store
from US$0.92
|
2,039
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
749
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
225
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
48
in stock
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Number of Signal Positions | 0 |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 12A, 10A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Height | 8.382mm, .33in |
Width | 9.525mm, .375in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | .515in, 13.081mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
VDE Tested | Yes |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Commercial MATE-N-LOK 2 Position Single Row Through-Hole Straight Pin Header | Future Electronics |
Plug & Socket Connector, Header, 2 Position, 4.95Mm | Newark Electronics |
Conn Power HDR 2 POS 5.08mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Pin&Socket Connectors CONN PCM 2 POS TIN | Rapid Electronics |
TE Connectivity - AMP PWR CONN 02P CMNL HDR ASSY SHORT NATL | Distrelec |
02P CMNL HDR ASSY SHORT NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 350539-1 | Internal Number: 350539-1 | 5.08 mm | TE Connectivity | TE Store |
PIN HEADERS | Farnell |
02P CMNL HDR ASSY SHORT NATL | Heilind Electronics |
Connector Shell Commercial MATE-N-LOK Pin 2 13 250 VAC Nylon Natural | TE Connectivity 350539-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Colour | Natural |
Where can I find additional details, specifications and documents for a 350539-1?
Additional datasheets, footprints and schematics for 350539-1 are listed on our Part Details page. You can also find images and similar parts to 350539-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350539-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350539-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350539-1 fall under?
The 350539-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350539-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350539-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350539-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350539-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Chip One Stop and Rapid Electronics have stock available or on a lead time for 350539-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350539-1 often in real-time on the comparison pages.
What if I can't find stock of 350539-1?
You can fill out our help required form which you can use to request a quote for 350539-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.