Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.27
|
123
in stock
|
Buy Now | |
Rapid Electronics
from US$2.64
|
895
in stock
|
Buy Now | |
TE Store
from US$3.40
|
256
in stock
|
Buy Now | |
element14
from US$2.72
|
253
in stock
|
Buy Now | |
Farnell
from US$2.07
|
253
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
84
in stock
|
Buy Now | |
Future Electronics
from US$2.15
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
Boersig
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 9.14in, .36mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Power Positions | 16 |
Number of Positions | 16 |
Contact Retention | Without |
Contact Current Rating (Max) | 10A, 12A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Length | 42.672mm, 1.68in |
Width | .785in, 19.939mm |
Height | 9.525mm, .375in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 4.95mm, .195in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Mating Retention Type | Positive Lock |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Pin |
Housing Type | Receptacle |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin&Socket Connectors CONN PCM 16 POS TIN | Rapid Electronics |
16P CMNL HDR ASSY PC NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 4.95 mm Header Receptacle Wire-to-Board 16 | Rectangular Power Connector | Part Number: 350214-1 | Internal Number: 350214-1 | 4.95 mm | TE Connectivity | TE Store |
CONNECTOR, HEADER, MATE-N-LOK, 16WAY | element14 |
Mate-n-lok,header,receptacle,16way pin | RS |
Power Conn, Header, 16Pos, 2Row, 4.95Mm | Newark Electronics |
Commercial MATE-N-LOK 16 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
Conn Power HDR 16 POS 4.95mm Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America |
Header, Conn, Interconnect System, PCB Plug,16 Cont, Thru-Hole, MATE-N-LOK Series | TE Connectivity 350214-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 16Contacts |
Gender | Plug |
Pitch Spacing | 4.95mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 350214-1?
Additional datasheets, footprints and schematics for 350214-1 are listed on our Part Details page. You can also find images and similar parts to 350214-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350214-1 fall under?
The 350214-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350214-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350214-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350214-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350214-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, element14, Farnell and RS have stock available or on a lead time for 350214-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350214-1 often in real-time on the comparison pages.
What if I can't find stock of 350214-1?
You can fill out our help required form which you can use to request a quote for 350214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.