Status: | Unknown |
---|---|
Series: | 3500 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | 3500 Series |
Relay Mounting | Through Hole |
Coil Resistance | 350ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
Reed Relay, Dpst-No, 5Vdc, 0.5A, Tht | Newark Electronics |
Reed Relay, PC Board, Mounting5 VDC, 2A DPST-NOES Shield: No, RF Shield: N/A | Relay Specialties |
Where can I find additional details, specifications and documents for a 3502-05-710?
Additional datasheets, footprints and schematics for 3502-05-710 are listed on our Part Details page. You can also find images and similar parts to 3502-05-710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3502-05-710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3502-05-710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3502-05-710 fall under?
The 3502-05-710 is listed under Coto Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to 3502-05-710 when available in the Coto Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3502-05-710 you can contact the distributor directly for product support, shipping queries etc.
Is the 3502-05-710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3502-05-710 have stock available?
Authorised distributors including Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for 3502-05-710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3502-05-710 often in real-time on the comparison pages.
What if I can't find stock of 3502-05-710?
You can fill out our help required form which you can use to request a quote for 3502-05-710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.