Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Nickel |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | .762 – .914µm, 30 – 35.984µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Size | 236.823 – 1578.82CMA, 26 – 18AWG, .12 – .8mm² |
Accepts Wire Insulation Diameter Range | .05 – .115in, .635 – 2.92mm |
Circuit Application | Power |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
058 Rec 26-18 008Gpphbz |Amp Te Connectivity 350019-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 350019-2?
Additional datasheets, footprints and schematics for 350019-2 are listed on our Part Details page. You can also find images and similar parts to 350019-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350019-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350019-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350019-2 fall under?
The 350019-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350019-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350019-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350019-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350019-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 350019-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350019-2 often in real-time on the comparison pages.
What if I can't find stock of 350019-2?
You can fill out our help required form which you can use to request a quote for 350019-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.