Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Alligator Clip |
---|---|
Current Rating | - |
Jaw Opening Max | - |
Insulator Colour | - |
Product Range | - |
Termination Method | Banana Plug or Screw |
Alligator Clip, Screw, Solder/Banana Plug | Newark Electronics |
ALLIGATOR CLIP, SCREW, SOLDER/BANANA PLUG | element14 |
Conn Test Clips Alligator Sz Standard Screw/Solder/Banana Plug Term | Abbatron / HH Smith 350 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jaw Width | 38.1mm |
---|---|
Jaw Opening Max | 228.6mm |
Vise Type | Bench |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR42 |
Battery Technology | Silver Oxide |
Battery Capacity | 105mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 3.6mm |
External Width | - |
External Depth | - |
Weight | 1.45g |
Battery IEC Code | SR42 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RCA Phono Connectors LUG PLUG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 350?
Additional datasheets, footprints and schematics for 350 are listed on our Part Details page. You can also find images and similar parts to 350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350 fall under?
The 350 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 350 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350 you can contact the distributor directly for product support, shipping queries etc.
Is the 350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350 often in real-time on the comparison pages.
What if I can't find stock of 350?
You can fill out our help required form which you can use to request a quote for 350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.