Status: | Active |
---|---|
Series: | 34VL02 |
RoHS: | Compliant |
Permanent and Resettable Software Write-Protect for Lower Half of the Array (00h-7Fh) |
Single Supply with Operation Down to 1.5V |
Low-Power CMOS Technology: -- Read current 1 mA, typical -- Standby current, 100 nA, typical |
2-Wire Serial Interface Bus, I2Câ„¢ Compatible |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Compatibility |
Page Write Time 3 ms, typical |
Self-Timed Erase/Write Cycle |
16-Byte Page Write Buffer |
ESD Protection > 4,000V |
Hardware Write Protection for Entire Array |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
8-Lead PDIP, SOIC, TSSOP, MSOP and TDFN packages |
6-Lead SOT-23 Package |
Pb-free and RoHS Compliant |
Temperature Range: -- -20°C to +85°C |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.5 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Application Notes |
---|
AN1019 - EEPROM Endurance Tutorial |
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
User Guides |
---|
SEEVAL 32 version 2.1 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Eeprom, 2Kbit, -20 To 85Deg C | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin PDIP Tube | Avnet America |
2K, 256 X 8, 1.5V SERIAL EE | Microchip Technology Inc. 34VL02/P | RS Americas |
EEPROM, 2KBIT, -20 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 34VL02/P?
Additional datasheets, footprints and schematics for 34VL02/P are listed on our Part Details page. You can also find images and similar parts to 34VL02/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34VL02/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34VL02/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34VL02/P fall under?
The 34VL02/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 34VL02/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34VL02/P you can contact the distributor directly for product support, shipping queries etc.
Is the 34VL02/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 34VL02/P have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and EBV Elektronik have stock available or on a lead time for 34VL02/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34VL02/P often in real-time on the comparison pages.
What if I can't find stock of 34VL02/P?
You can fill out our help required form which you can use to request a quote for 34VL02/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.