Status: | Active |
---|---|
Series: | 34LC02 |
RoHS: | Compliant |
Prices starting from US$0.21
Permanent and Resettable Software Write-Protect for lower half of the array (00h-7Fh) |
Low-power CMOS technology: - Read current 1 mA, typical - Standby current, 100 nA, typical |
2-wire serial interface bus, I2Câ„¢ compatible |
Cascadable up to eight devices |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz compatibility |
1 MHz clock for LC versions |
Page write time 3 ms, typical |
Self-timed erase/write cycle |
16-byte page write buffer |
ESD protection > 4,000V |
Software write protection for lower 128 bytes |
Hardware write protection for entire array |
More than 1 million erase/write cycles |
Data retention > 200 years |
8-lead PDIP, SOIC, TSSOP, MSOP and DFN packages |
Pb-free and RoHS compliant |
Available for extended temperature ranges: - Industrial (I): -40°C to +85°C - Automotive (E): -40°C to +125°C |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.2 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Application Notes |
---|
AN1019 - EEPROM Endurance Tutorial |
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices |
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs |
Board Design Files |
---|
IBIS Model - 34xx02 Devices |
Verilog Model - 34xx02 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
User Guides |
---|
SEEVAL 32 version 2.1 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2K SEEPROM, SPD Device for DDR2/3 applications | Microchip Technology |
EEPROM Serial-I2C 2K-bit 256 x 8 2.5V/3.3V/5V 8-Pin SOIC N | Avnet America |
2K, 256 X 8, 2.5V Serial Ee, Ind Rohs Compliant: Yes |Microchip 34LC02-I/SN | Newark Electronics |
2K, 256 X 8, 2.5V SERIAL EE, IND8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 34LC02-I/SN | RS Americas |
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 34LC02-I/SN?
Additional datasheets, footprints and schematics for 34LC02-I/SN are listed on our Part Details page. You can also find images and similar parts to 34LC02-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34LC02-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34LC02-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34LC02-I/SN fall under?
The 34LC02-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 34LC02-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34LC02-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 34LC02-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 34LC02-I/SN have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 34LC02-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34LC02-I/SN often in real-time on the comparison pages.
What if I can't find stock of 34LC02-I/SN?
You can fill out our help required form which you can use to request a quote for 34LC02-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.