Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Input Voltage Max | 240V |
External Height | 103.6mm |
External Width | 254.4mm |
External Depth | 374mm |
RoHS Compliant | Yes |
Cal Lxi Data Acq, 250-Ch/Sec, 6.5 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 34972A CAL?
Additional datasheets, footprints and schematics for 34972A CAL are listed on our Part Details page. You can also find images and similar parts to 34972A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34972A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34972A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34972A CAL fall under?
The 34972A CAL is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to 34972A CAL when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34972A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 34972A CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34972A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 34972A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34972A CAL often in real-time on the comparison pages.
What if I can't find stock of 34972A CAL?
You can fill out our help required form which you can use to request a quote for 34972A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.