Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Body Material | PA |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Width | .583in, 14.8mm |
Length | 16.2mm, .638in |
Height | 1.197in, 30.4mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 18VDC |
Centerline (Pitch) | 5.4mm, .213in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 3000 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
SHORTING CONN TAB HOUSING(BRIG Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Device Wire-to-Board Number of Positions: 2 Centerline (Pitch): .213 in Centerline (Pitch): 5.4 mm Housing for Male Terminals Wire-to-Device 2 | Multilock & Connector Housing | Part Number: 348794-4 | Internal Number: 348794-4 | .213" | TE Connectivity | TE Store |
Shorting Conn Tab Housing(Brig |Amp Te Connectivity 348794-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 348794-4?
Additional datasheets, footprints and schematics for 348794-4 are listed on our Part Details page. You can also find images and similar parts to 348794-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 348794-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 348794-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 348794-4 fall under?
The 348794-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 348794-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 348794-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 348794-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 348794-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 348794-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 348794-4 often in real-time on the comparison pages.
What if I can't find stock of 348794-4?
You can fill out our help required form which you can use to request a quote for 348794-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.