Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Plating Material | Tin |
---|---|
Weight per Piece | 1.569g |
Splice Material | Copper |
Color | Yellow |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | .3in, 7.62mm |
Wire Size | .3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | VS-300V, 90°- C. |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Splice Type | Closed End |
Product Type | Splice |
Sealable | No |
Serrated | No |
Insulated | Yes |
SPLICE,CE 22-10 Splice Type: Closed End Splice Wire Size: 12 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .3 in Closed End Splice 12 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 34865 | Internal Number: 34865 | TE Connectivity | TE Store |
Splice,ce 22-10 |Amp Te Connectivity 34865 | Newark Electronics |
Splice Terminal 10-22AWG 25.65mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 34865?
Additional datasheets, footprints and schematics for 34865 are listed on our Part Details page. You can also find images and similar parts to 34865 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34865 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34865 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34865 fall under?
The 34865 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34865 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34865 you can contact the distributor directly for product support, shipping queries etc.
Is the 34865 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34865 have stock available?
Authorised distributors including TE Store, Rapid Electronics, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 34865.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34865 often in real-time on the comparison pages.
What if I can't find stock of 34865?
You can fill out our help required form which you can use to request a quote for 34865 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.