Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Double Action Hand Tool |
Specification Type | TE Product Specification (114-) |
Daht Closed End Splices 22-10 Assy |Amp Te Connectivity 45324 | Newark Electronics |
Tooling, Daht Ces Ecv-Ecn 12-10 | TE Connectivity 45324 | RS Americas |
Conn IP67 PCB Connector PIN 21 POS Solder ST Thru-Hole 21Terminal 1Port | Avnet America |
Where can I find additional details, specifications and documents for a 45324?
Additional datasheets, footprints and schematics for 45324 are listed on our Part Details page. You can also find images and similar parts to 45324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45324 fall under?
The 45324 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45324 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45324 you can contact the distributor directly for product support, shipping queries etc.
Is the 45324 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45324 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 45324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45324 often in real-time on the comparison pages.
What if I can't find stock of 45324?
You can fill out our help required form which you can use to request a quote for 45324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.