Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1192619-8,
348052-000 |
Prices starting from US$17.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$33.42
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$34.30
|
7
in stock
|
Buy Now | |
TTI Europe
from US$21.19
|
6
in stock
|
Buy Now | |
Future Electronics
from US$20.82
|
-
|
Buy Now | |
Avnet America
from US$17.58
|
-
|
Buy Now | |
Boersig
from US$25.31
|
-
|
Buy Now | |
Sager
from US$20.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Low Fire Hazard Material |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 100 |
Material Code | 100 |
Lipped | Yes |
Wire/Cable Outside Diameter | 11 mm, .55 in, .43 in, .433 in, 14 mm, 12 mm, 16 mm, .47 in, .63 in |
Cable Diameter Range | 9.9 – 22mm, 9.9 – 23in |
Zugelassene Standards | IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G, BS-G-198-5-DF |
Approved Standards | BS-G-198-5-DF, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /180 Precoat |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
202K1 Series Black Color Low Fire Hazard Material Lipped Heat Shrink Boot | Future Electronics |
Connector Accessories Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
AMP348052-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 348052-000?
Additional datasheets, footprints and schematics for 348052-000 are listed on our Part Details page. You can also find images and similar parts to 348052-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 348052-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 348052-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 348052-000 fall under?
The 348052-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 348052-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 348052-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 348052-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 348052-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Future Electronics and Avnet America have stock available or on a lead time for 348052-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 348052-000 often in real-time on the comparison pages.
What if I can't find stock of 348052-000?
You can fill out our help required form which you can use to request a quote for 348052-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.