Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
11,670
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
11,670
in stock
|
Buy Now | |
element14
from US$0.23
|
11,670
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
5,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
5,020
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
5,020
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Material | Silicone |
UL Flammability Rating | None |
Shore A Hardness | 40 |
Lubricant Content | Yes |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Seal Type | Single Wire Seal (SWS) |
Sealable | Yes |
Operating Temperature Range | -40 – 180°C |
0.5MM CABLE SEAL HC SILIC | TTI Europe |
0.5Mm Cable Seal Hc Rohs Compliant: Yes |Amp Te Connectivity 347707-1 | Newark Electronics |
Automotive Connectors SEAL PROTECTOR ORANG | Rapid Electronics |
TE Connectivity - AMP 0.5MM CABLE SEAL HC SILIC | Distrelec |
Connector Accessories Wire Seal Orange | Avnet America |
0.5MM CABLE SEAL HCSILIC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 347707-1?
Additional datasheets, footprints and schematics for 347707-1 are listed on our Part Details page. You can also find images and similar parts to 347707-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 347707-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 347707-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 347707-1 fall under?
The 347707-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 347707-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 347707-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 347707-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 347707-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 347707-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 347707-1 often in real-time on the comparison pages.
What if I can't find stock of 347707-1?
You can fill out our help required form which you can use to request a quote for 347707-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.