Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
100
in stock
|
Buy Now | |
element14
from US$0.24
|
9,126
in stock
|
Buy Now | |
Farnell
from US$0.27
|
9,126
in stock
|
Buy Now | |
TE Store
from US$0.51
|
9,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4,437
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Rapid Electronics
from US$19.73
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.167g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 14 – 12AWG, 3260 – 8230CMA, 1.65 – 4.17mm² |
Overall Length | 18.77mm, .74in |
Stud Diameter | .265in, 6.73mm |
Tongue Thickness | .97mm, .04in |
Barrel Inside Diameter | 2.49mm, .098in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-051 |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4, M6 |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL, RING TONGUE, 1/4", 12AWG | element14 |
TERMINAL,SOLIS R 14-12 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 1.65 – 4.17 mm² Wire Size: 3260 – 8230 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 14 – 12 AWG 1.65 – 4.17 mm² 3260 – 8230 CMA | Ring Terminal | Part Number: 34487 | Internal Number: 34487 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4", 12Awg | Newark Electronics |
Ring Terminal,14-12AWG,Solistrand,1/4 | RS |
Ring Tongue Terminal 12-14AWG 18.77mm 10.69mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 14-12 1/4 | TE Connectivity 34487 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4.17mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34487?
Additional datasheets, footprints and schematics for 34487 are listed on our Part Details page. You can also find images and similar parts to 34487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34487 fall under?
The 34487 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34487 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34487 you can contact the distributor directly for product support, shipping queries etc.
Is the 34487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34487 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and RS have stock available or on a lead time for 34487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34487 often in real-time on the comparison pages.
What if I can't find stock of 34487?
You can fill out our help required form which you can use to request a quote for 34487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.