Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
2,240
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
244
in stock
|
Buy Now | |
element14
from US$0.67
|
244
in stock
|
Buy Now | |
Farnell
from US$0.51
|
244
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .64mm, .024in |
Contact Termination Area Plating Material | Gold (Au) |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 7A |
Terminal & Splice Type | Receptacle |
Interface Plating | Gold (Au) |
Wire Size Search | 2mm², 15AWG, 14AWG, 1.25mm², 1.5mm², 18AWG, 17AWG, 1.3mm², .85mm², .75mm², 1mm², 16AWG |
Wire Size | 14 – 18AWG, .75 – 2mm² |
Wire Insulation Diameter | 1.65 – 2.7mm |
Tab Length | 20.5mm, .807in |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Automotive Conn .070 RECPT CONTACT Reel of 6000 | Rapid Electronics |
TE Connectivity - AMP WIRE TO BOARD RECPT CONT | Distrelec |
Econoseal III crimp socket contact | RS |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
EconoSeal III 070 PCB Conn Contact, Female, Crimp, Tin Plating 14 to 18 AWG | TE Connectivity 344113-1 | RS Americas |
Where can I find additional details, specifications and documents for a 344113-1?
Additional datasheets, footprints and schematics for 344113-1 are listed on our Part Details page. You can also find images and similar parts to 344113-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344113-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344113-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344113-1 fall under?
The 344113-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 344113-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344113-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 344113-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344113-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 344113-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344113-1 often in real-time on the comparison pages.
What if I can't find stock of 344113-1?
You can fill out our help required form which you can use to request a quote for 344113-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.