Prices starting from US$2.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.50 |
192
|
Buy Now | |
TE Store | US$2.40 |
337
|
Buy Now | |
Newark Electronics | US$4.00 |
283
|
Buy Now | |
element14 | US$3.65 |
283
|
Buy Now | |
Farnell | US$3.47 |
283
|
Buy Now | |
Boersig | US$3.08 |
8
|
Buy Now | |
Chip One Stop | US$4.77 |
2
|
Buy Now | |
Transfer Multisort Elektronik | US$4.31 |
1
|
Buy Now | |
Future Electronics | US$2.58 |
-
|
Buy Now | |
Avnet America | US$2.83 |
-
|
Buy Now | |
TTI Europe | US$2.94 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 36 |
Number of Rows | 3 |
Contact Current Rating (Max) | 10A |
Mating Tab Width | 1.8mm, .07in |
Width | 1.201in, 30.5mm |
Length | 2.776in, 70.6mm |
Height | 34mm, 1.33in |
Centerline (Pitch) | 5mm, .19in |
Terminal Position Assurance | Yes |
Connector Mounting Type | Board Mount |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 5.4mm, .212in |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Hybrid Connector | No |
36W EMS.REC. HSG.ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .07 in Connector System: Wire-to-Board Number of Positions: 36 Housing for Female Terminals 1.8 mm .07" Wire-to-Board | Automotive Housing | Part Number: 344111-1 | Internal Number: 344111-1 | TE Connectivity | TE Store |
Connector, Housing, Econoseal Iii Socket Contacts | Newark Electronics |
HOUSING, RECPT, CRIMP, 20-14AWG, 36WAY | element14 |
36W,Econseal 3,Receptacle,Housing,Black | RS |
ECONOSEAL III 36 Position 5 mm Pitch 14-20 AWG Receptacle Housing | Future Electronics |
Conn Housing RCP 36 POS 5mm Crimp ST Cable Mount Bag | Avnet America |
HSG PLG 3X12C LOCK PLATE | TTI Europe |
Status: | Unknown |
---|---|
Series: | Econoseal III 070 Series |
RoHS: | Unknown |
Product Range | Econoseal III 070 Series |
---|---|
Gender | Receptacle |
No. of Positions | 36Ways |
Pitch Spacing | 5mm |
For Use With | Econoseal III Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 344111-1?
Additional datasheets, footprints and schematics for 344111-1 are listed on our Part Details page. You can also find images and similar parts to 344111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344111-1 fall under?
The 344111-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 344111-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 344111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344111-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 344111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344111-1 often in real-time on the comparison pages.
What if I can't find stock of 344111-1?
You can fill out our help required form which you can use to request a quote for 344111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.