Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
2,261
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,261
in stock
|
Buy Now | |
element14
from US$0.22
|
2,261
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 6.3mm, .248in |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 20A |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 14AWG, 2mm², 3mm², 13AWG, 2.5mm² |
Wire Insulation Diameter | 2.6 – 3.4mm |
Wire Size | 2 – 3mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Automotive Contact, Pin, 14-12Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 344008-1 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 14-12AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
.250 SPEC.F.TAB (PLATED) | TTI Europe |
Where can I find additional details, specifications and documents for a 344008-1?
Additional datasheets, footprints and schematics for 344008-1 are listed on our Part Details page. You can also find images and similar parts to 344008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344008-1 fall under?
The 344008-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 344008-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 344008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344008-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 344008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344008-1 often in real-time on the comparison pages.
What if I can't find stock of 344008-1?
You can fill out our help required form which you can use to request a quote for 344008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.