Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Overall Length | 13.44mm, .53in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | .138in, 3.51mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Shape Description | RING-089 |
Sealable | No |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Solis Rect 22-16Comm22-18Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 34263 | Newark Electronics |
Ring and Spade Terminal 16-22AWG 13.43mm 7.51mm Tin Loose Piece | Avnet America |
Solis Rect 22-16Comm22-18Mil 6 | TE Connectivity 34263 | RS Americas |
Where can I find additional details, specifications and documents for a 34263?
Additional datasheets, footprints and schematics for 34263 are listed on our Part Details page. You can also find images and similar parts to 34263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34263 fall under?
The 34263 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34263 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34263 you can contact the distributor directly for product support, shipping queries etc.
Is the 34263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34263 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 34263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34263 often in real-time on the comparison pages.
What if I can't find stock of 34263?
You can fill out our help required form which you can use to request a quote for 34263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.