Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .122g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 10.95mm, .43in |
Wire Size | 26 – 22AWG, 202 – 810CMA, .12 – .4mm² |
Tongue Thickness | .02in, .46mm |
Barrel Inside Diameter | .889mm, .035in |
Stud Diameter | 3.02mm, .119in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | SPADE-023 |
Stud Size | M3, #4 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Terminal, Spade Tongue, #4, 22Awg | Newark Electronics |
TERMINAL, SPADE TONGUE, #4, 22AWG | element14 |
Spade Tongue Terminal 22-26AWG 10.95mm 5.16mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg Spd 26-22 4 | TE Connectivity 34247 | RS Americas |
Special Order: TERMINAL,BUDG SPD 26-22 4 Spade Terminal Type: Spade Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #4 M3 Spade Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Spade Terminal | Part Number: 34247 | Internal Number: 34247 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Budget SOLISTRAND Series |
RoHS: | Unknown |
Product Range | Budget SOLISTRAND Series |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.41mm² |
Stud Size - Metric | M2.5 |
Stud Size - Imperial | #4 |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34247?
Additional datasheets, footprints and schematics for 34247 are listed on our Part Details page. You can also find images and similar parts to 34247 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34247 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34247 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34247 fall under?
The 34247 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34247 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34247 you can contact the distributor directly for product support, shipping queries etc.
Is the 34247 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34247 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 34247.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34247 often in real-time on the comparison pages.
What if I can't find stock of 34247?
You can fill out our help required form which you can use to request a quote for 34247 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.