Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Size | .65 – 2mm², 19 – 14AWG |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 2mm², 1mm², 14AWG, 16AWG, .75mm², .85mm², 1.3mm², 17AWG, 18AWG |
Wire Insulation Diameter | .094 – .137in, 2.4 – 3.5mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 342413-2?
Additional datasheets, footprints and schematics for 342413-2 are listed on our Part Details page. You can also find images and similar parts to 342413-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342413-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342413-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342413-2 fall under?
The 342413-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 342413-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342413-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 342413-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342413-2 have stock available?
Authorised distributors including Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 342413-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342413-2 often in real-time on the comparison pages.
What if I can't find stock of 342413-2?
You can fill out our help required form which you can use to request a quote for 342413-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.