Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Black |
Blank Cavity Position | 0 |
Number of Positions | 10 |
Number of Rows | 2 |
Length | 1.83in, 46.7mm |
Width | 44.83mm, 1.76in |
Height | 14.73mm, .58in |
Centerline (Pitch) | .3in, 7.62mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 600 |
Row-to-Row Spacing | .2in, 5.125mm |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector Style | Housing for female terminals |
10Way Posi Mate Recpt Hsg. (Bl |Amp Te Connectivity 154980-9 | Newark Electronics |
Automotive Conn 10WAY POSI MATE RECPT HSG. (BL | Rapid Electronics |
TE Connectivity Conn Housing RCP 10 POS Crimp ST Cable Mount Automotive | Distrelec |
Conn Housing RCP 10 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 154980-9?
Additional datasheets, footprints and schematics for 154980-9 are listed on our Part Details page. You can also find images and similar parts to 154980-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154980-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154980-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154980-9 fall under?
The 154980-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 154980-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154980-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 154980-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154980-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 154980-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154980-9 often in real-time on the comparison pages.
What if I can't find stock of 154980-9?
You can fill out our help required form which you can use to request a quote for 154980-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.