Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.17
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$2.88
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$3.28
|
59
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
Boersig
from US$2.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 10 |
Number of Rows | 2 |
Blank Cavity Position | 0 |
Length | 38.1mm, 1.5in |
Width | 44.79mm, 1.76in |
Height | .68in, 17.17mm |
Centerline (Pitch) | .3in, 7.62mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Row-to-Row Spacing | .2in, 5.125mm |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Sealable | No |
Automotive Conn 10Way Posi-Mate Tab Hsg. Panel |Amp Te Connectivity 154979-9 | Newark Electronics |
Automotive Conn 10WAY POSI-MATE TAB HSG. PANEL | Rapid Electronics |
TE Connectivity Conn Housing F 10 POS ST Panel Mount Automotive Box | Distrelec |
Conn Housing F 10 POS ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 154979-9?
Additional datasheets, footprints and schematics for 154979-9 are listed on our Part Details page. You can also find images and similar parts to 154979-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154979-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154979-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154979-9 fall under?
The 154979-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 154979-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154979-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 154979-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154979-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 154979-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154979-9 often in real-time on the comparison pages.
What if I can't find stock of 154979-9?
You can fill out our help required form which you can use to request a quote for 154979-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.