Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 5.08in, .2mm |
Number of Positions | 4 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Width | .55in, 14.1mm |
Height | .98in, 24.9mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR 7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector 4 Way Pin Mate-N-Lok | Dalroad Norslo |
4W Circ Mnl Latched Hsg. Natur |Te Connectivity 342376-1 | Newark Electronics |
AMP342376-1 | Avnet America |
Where can I find additional details, specifications and documents for a 342376-1?
Additional datasheets, footprints and schematics for 342376-1 are listed on our Part Details page. You can also find images and similar parts to 342376-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342376-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342376-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342376-1 fall under?
The 342376-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 342376-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342376-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342376-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342376-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Dalroad Norslo, Newark Electronics and Avnet America have stock available or on a lead time for 342376-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342376-1 often in real-time on the comparison pages.
What if I can't find stock of 342376-1?
You can fill out our help required form which you can use to request a quote for 342376-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.