Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Pin |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Unplated |
Contact Termination Area Plating Material | Unplated |
Contact Base Material | Brass |
Wire Size | 20 – 15AWG, .52 – 1.5mm² |
Accepts Wire Insulation Diameter Range | 2.03 – 3.05mm, .08 – .12in |
Mating Pin Diameter | .118in, 3mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact PIN Crimp ST Cable Mount | Avnet America |
Commercial MATE-N-LOK PCB Connector Contact, Male, Crimp 15 - 20 AWG | TE Connectivity 153210-2 | RS Americas |
Where can I find additional details, specifications and documents for a 153210-2?
Additional datasheets, footprints and schematics for 153210-2 are listed on our Part Details page. You can also find images and similar parts to 153210-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153210-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153210-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153210-2 fall under?
The 153210-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 153210-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153210-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 153210-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153210-2 have stock available?
Authorised distributors including Avnet America, RS Americas, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 153210-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153210-2 often in real-time on the comparison pages.
What if I can't find stock of 153210-2?
You can fill out our help required form which you can use to request a quote for 153210-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.