Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
940
in stock
|
Buy Now | |
Sager
from US$0.06
|
7,500
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
4,500
in stock
|
Buy Now | |
element14
from US$0.16
|
940
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.80
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now |
Internal Diameter | 3.6mm |
---|---|
External Diameter | 7.4mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M3 |
External Depth | 6.35mm |
Hole Diameter | 0.14" |
Inner Diameter | 0.17" |
RoHS Compliant | Yes |
Screws & Fasteners SHLDR WSHR #6 | Sager |
Washer | RS Americas |
SHOULDER WASHER, NYLON, #6, 3.6X7.4MM | element14 |
Natural Color Nylon #6 Shoulder Washer | Future Electronics |
Fasteners, Nylon Washer | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 341?
Additional datasheets, footprints and schematics for 341 are listed on our Part Details page. You can also find images and similar parts to 341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 341 fall under?
The 341 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Washers.
Can I view similar or alternative parts?
You can view similar parts to 341 when available in the Plastic Washers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 341 you can contact the distributor directly for product support, shipping queries etc.
Is the 341 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 341 have stock available?
Authorised distributors including Sager, RS Americas, element14, Farnell and Future Electronics have stock available or on a lead time for 341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 341 often in real-time on the comparison pages.
What if I can't find stock of 341?
You can fill out our help required form which you can use to request a quote for 341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.