Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
339982-000,
7-1192565-5 |
Prices starting from US$14.88
Material | Low Fire Hazard Material |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 100 |
Material Code | 100 |
Lipped | Yes |
Wire/Cable Outside Diameter | 10 mm, 11 mm, .35 in, .43 in, .433 in, 14 mm, .39 in, .55 in, 12 mm, .47 in, 9 mm |
Cable Diameter Range | 8.4 – 20in, 8.4 – 19mm |
Zugelassene Standards | VG95343 Part 28, DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF, BR1326 listed Class G |
Approved Standards | BS-G-198-5-DF, VG95343 Part 28, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /180 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots&End Caps 202K153-100-0 | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 202K153-100-0 |Raychem Te Connectivity 339982-000 | Newark Electronics |
202K1 Series Black Color Low Fire Hazard Material Lipped Heat Shrink Boot | Future Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 202K153-100-0 | Sager |
Where can I find additional details, specifications and documents for a 339982-000?
Additional datasheets, footprints and schematics for 339982-000 are listed on our Part Details page. You can also find images and similar parts to 339982-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 339982-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 339982-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 339982-000 fall under?
The 339982-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 339982-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 339982-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 339982-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 339982-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 339982-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 339982-000 often in real-time on the comparison pages.
What if I can't find stock of 339982-000?
You can fill out our help required form which you can use to request a quote for 339982-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.