Status: | Unknown |
---|---|
Series: | Trimpot 3386 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
235
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3386 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 9.5mm |
Full Power Rating Temperature | 85°C |
Lead Diameter | 0.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 900V |
Resistance | 100kohm |
Resistor Element Material | Cermet |
Rotation Mechanical Angle | 310° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
100K OHM 10% 3/8 SINGLETURN | TTI Europe |
3386X side adj cermet trimmer,100K 10mm | RS |
Potentiometer: mounting | Transfer Multisort Elektronik |
3/8" Sq, Thru-Hole, TRIMMER, 100 Kilohms, Cermet, Single Turn | Bourns 3386X-1-104LF | RS Americas |
Trimmer, 100K | Newark Electronics |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
TRIMMER, 100K | element14 |
Bourns Trimmer Potentiometer 100kOhm 500mW | Distrelec |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3386X-1-104LF?
Additional datasheets, footprints and schematics for 3386X-1-104LF are listed on our Part Details page. You can also find images and similar parts to 3386X-1-104LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386X-1-104LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386X-1-104LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386X-1-104LF fall under?
The 3386X-1-104LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3386X-1-104LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386X-1-104LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3386X-1-104LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3386X-1-104LF have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 3386X-1-104LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386X-1-104LF often in real-time on the comparison pages.
What if I can't find stock of 3386X-1-104LF?
You can fill out our help required form which you can use to request a quote for 3386X-1-104LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.