Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 500kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | - |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 4.8mm |
Full Power Rating Temperature | 85°C |
Lead Diameter | 0.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 900V |
Resistance | 500kohm |
Resistor Element Material | Cermet |
Rotation Mechanical Angle | 310° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Resistor Trimmer, Cermet, 500 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
TRIMMER, 500K | element14 |
Resistor Trimmer, Cermet, 500 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3386V-1-504LF?
Additional datasheets, footprints and schematics for 3386V-1-504LF are listed on our Part Details page. You can also find images and similar parts to 3386V-1-504LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386V-1-504LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386V-1-504LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386V-1-504LF fall under?
The 3386V-1-504LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3386V-1-504LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386V-1-504LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3386V-1-504LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3386V-1-504LF have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 3386V-1-504LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386V-1-504LF often in real-time on the comparison pages.
What if I can't find stock of 3386V-1-504LF?
You can fill out our help required form which you can use to request a quote for 3386V-1-504LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.