Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Trimpot Type | Single Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 10kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 1Turns |
Power Rating | 500mW |
RoHS Compliant | Yes |
Trimmer Potentiometer, 10Kohm 1Turn Through Hole | Newark Electronics |
Res Cermet Trimmer 10K Ohm 10% 1/2W 1(Elec)/1(Mech)Turn 3.15mm (9.53 X 9.53 X 4.83mm) Pin Thru-Hole Tube | Avnet America |
3/8" Sq, Thru-Hole, TRIMMER, 10 Kilohms, Cermet, Single Turn | Bourns 3386R-1-103LF | RS Americas |
Where can I find additional details, specifications and documents for a 3386R-1-103LF?
Additional datasheets, footprints and schematics for 3386R-1-103LF are listed on our Part Details page. You can also find images and similar parts to 3386R-1-103LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386R-1-103LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386R-1-103LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386R-1-103LF fall under?
The 3386R-1-103LF is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3386R-1-103LF when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386R-1-103LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3386R-1-103LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3386R-1-103LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3386R-1-103LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386R-1-103LF often in real-time on the comparison pages.
What if I can't find stock of 3386R-1-103LF?
You can fill out our help required form which you can use to request a quote for 3386R-1-103LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.