Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
605
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
605
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Res Cermet Trimmer 22 Ohm 10% 1/2W 1(Elec)/1(Mech | Rapid Electronics |
Bourns Part Rohs Compliant: Yes |Bourns 3386P-1-220LF | Newark Electronics |
Resistor Trimmer, Cermet, 22 Ohm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
3/8" Sq, Thru-Hole, TRIMMER, 22 ohms, Cermet, Single Turn | Bourns 3386P-1-220LF | RS Americas |
Bourns Trimmer Potentiometer 22Ohm 500mW | Distrelec |
TRIMMER, POT, 22OHM, 10%, 1TURN, TH | Farnell |
Where can I find additional details, specifications and documents for a 3386P-1-220LF?
Additional datasheets, footprints and schematics for 3386P-1-220LF are listed on our Part Details page. You can also find images and similar parts to 3386P-1-220LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386P-1-220LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386P-1-220LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386P-1-220LF fall under?
The 3386P-1-220LF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3386P-1-220LF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386P-1-220LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3386P-1-220LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3386P-1-220LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3386P-1-220LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386P-1-220LF often in real-time on the comparison pages.
What if I can't find stock of 3386P-1-220LF?
You can fill out our help required form which you can use to request a quote for 3386P-1-220LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.