Status: | Unknown |
---|---|
Series: | Trimpot 3386 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
RS Americas
from US$1.02
|
3,751
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
389
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
305
in stock
|
Buy Now | |
element14
from US$0.87
|
305
in stock
|
Buy Now | |
Farnell
from US$0.83
|
305
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
239
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
97
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
6
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3386 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 4.8mm |
Full Power Rating Temperature | 85°C |
Lead Diameter | 0.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 900V |
Resistance | 20kohm |
Resistor Element Material | Cermet |
Rotation Mechanical Angle | 310° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
Trimmer, Cermet, Rest 20 Kilohms, PCB, 1 Turn, Pwr-Rtg 0.5W | Bourns 3386P-1-203LF | RS Americas |
Potentiometer: mounting | Transfer Multisort Elektronik |
Trimmer, 20K | Newark Electronics |
TRIMMER, 20K | element14 |
Bourns Trimmer Potentiometer 20kOhm 500mW | Distrelec |
Bourns 3386P-1-203LF 20k 3386p 1 Turn Cermet Trimmer Pot | Rapid Electronics |
Resistor Trimmer, Cermet, 20 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
3386P top adj cermet trimmer,20K 10mm | RS |
20K OHM 10% 3/8 SINGLETURN | TTI Europe |
Resistor Trimmer, Cermet, 20 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3386P-1-203LF?
Additional datasheets, footprints and schematics for 3386P-1-203LF are listed on our Part Details page. You can also find images and similar parts to 3386P-1-203LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386P-1-203LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386P-1-203LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386P-1-203LF fall under?
The 3386P-1-203LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3386P-1-203LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386P-1-203LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3386P-1-203LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3386P-1-203LF have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3386P-1-203LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386P-1-203LF often in real-time on the comparison pages.
What if I can't find stock of 3386P-1-203LF?
You can fill out our help required form which you can use to request a quote for 3386P-1-203LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.