Status: | Unknown |
---|---|
Series: | Trimpot 3386 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
371
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
1,113
in stock
|
Buy Now | |
element14
from US$0.95
|
603
in stock
|
Buy Now | |
Farnell
from US$0.90
|
603
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
42
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Distrelec
from US$0.73
|
-
|
Buy Now |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | Trimpot 3386 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 1% |
End Resistance | 2ohm |
External Length / Height | 4.8mm |
Full Power Rating Temperature | 85°C |
Lead Diameter | 0.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 900V |
Resistance | 100kohm |
Resistor Element Material | Cermet |
Rotation Mechanical Angle | 310° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
100K OHM 10% 3/8 SINGLETURN | TTI Europe |
Trimmer Potentiometer, 100Kohm 1Turn Through Hole | Newark Electronics |
TRIMMER, 100K | element14 |
3386P top adj cermet trimmer,100K 10mm | RS |
Trimmer, Cermet, Rest 100 Kilohms, PCB, 1 Turn, Pwr-Rtg 0.5W | Bourns 3386P-1-104LF | RS Americas |
Potentiometer: mounting | Transfer Multisort Elektronik |
Bourns 3386P-1-104LF 100k 3386p 1 Turn Cermet Trimmer Pot | Rapid Electronics |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
Bourns Trimmer Potentiometer 100kOhm 500mW | Distrelec |
Where can I find additional details, specifications and documents for a 3386P-1-104LF?
Additional datasheets, footprints and schematics for 3386P-1-104LF are listed on our Part Details page. You can also find images and similar parts to 3386P-1-104LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386P-1-104LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386P-1-104LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386P-1-104LF fall under?
The 3386P-1-104LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3386P-1-104LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386P-1-104LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3386P-1-104LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3386P-1-104LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 3386P-1-104LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386P-1-104LF often in real-time on the comparison pages.
What if I can't find stock of 3386P-1-104LF?
You can fill out our help required form which you can use to request a quote for 3386P-1-104LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.