Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
1,003
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
1,003
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Res Cermet Trimmer 600 Ohm 10% 1/2W 1(Elec)/1(Mec | Rapid Electronics |
Bourns Part Rohs Compliant: Yes |Bourns 3386H-1-601LF | Newark Electronics |
Resistor Trimmer, Cermet, 600 Ohm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
3/8" Sq, Thru-Hole, TRIMMER, 600 ohms, Cermet, Single Turn | Bourns 3386H-1-601LF | RS Americas |
Bourns Trimmer Potentiometer 600Ohm 500mW | Distrelec |
TRIMMER, POT, 600 OHM, 10%, 1TURN, TH | Farnell |
Where can I find additional details, specifications and documents for a 3386H-1-601LF?
Additional datasheets, footprints and schematics for 3386H-1-601LF are listed on our Part Details page. You can also find images and similar parts to 3386H-1-601LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386H-1-601LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386H-1-601LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386H-1-601LF fall under?
The 3386H-1-601LF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3386H-1-601LF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386H-1-601LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3386H-1-601LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3386H-1-601LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 3386H-1-601LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386H-1-601LF often in real-time on the comparison pages.
What if I can't find stock of 3386H-1-601LF?
You can fill out our help required form which you can use to request a quote for 3386H-1-601LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.