Status: | Unknown |
---|---|
Series: | 3386F Series |
RoHS: | Unknown |
Track Resistance | 30kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 3386F Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bourns Part Rohs Compliant: Yes |Bourns 3386F-1-303LF | Newark Electronics |
Resistor Trimmer, Cermet, 30 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
Bourns Trimmer Potentiometer 30kOhm 500mW | Distrelec |
TRIMMER, POT, 30KOHM, 10%, 1TURN, TH | Farnell |
Where can I find additional details, specifications and documents for a 3386F-1-303LF?
Additional datasheets, footprints and schematics for 3386F-1-303LF are listed on our Part Details page. You can also find images and similar parts to 3386F-1-303LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386F-1-303LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386F-1-303LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386F-1-303LF fall under?
The 3386F-1-303LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3386F-1-303LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386F-1-303LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3386F-1-303LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3386F-1-303LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 3386F-1-303LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386F-1-303LF often in real-time on the comparison pages.
What if I can't find stock of 3386F-1-303LF?
You can fill out our help required form which you can use to request a quote for 3386F-1-303LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.