Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
687
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Trimmer Res.-Through Hole 3/8 2.5Mohms 10% | Rapid Electronics |
3386F top adj cermet trimmer 2M5 10% | RS |
3386F-1-255Lf |Bourns 3386F-1-255LF | Newark Electronics |
Resistor Trimmer, Cermet, 2.5 MOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
3/8" Sq, Thru-Hole, TRIMMER, 25 Megaohms, Cermet, Single Turn | Bourns 3386F-1-255LF | RS Americas |
Bourns Trimmer Potentiometer 2.5MOhm 500mW | Distrelec |
TRIMMER, POT, 2.5MOHM, 10%, 1TURN, TH | Farnell |
Where can I find additional details, specifications and documents for a 3386F-1-255LF?
Additional datasheets, footprints and schematics for 3386F-1-255LF are listed on our Part Details page. You can also find images and similar parts to 3386F-1-255LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3386F-1-255LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3386F-1-255LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3386F-1-255LF fall under?
The 3386F-1-255LF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3386F-1-255LF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3386F-1-255LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3386F-1-255LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3386F-1-255LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 3386F-1-255LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3386F-1-255LF often in real-time on the comparison pages.
What if I can't find stock of 3386F-1-255LF?
You can fill out our help required form which you can use to request a quote for 3386F-1-255LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.