Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0241
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.00
|
93
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0263
|
390
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0263
|
91
in stock
|
Buy Now | |
RS Americas
from US$9.54
|
75
in stock
|
Buy Now | |
Future Electronics
from US$0.0295
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0241
|
-
|
Buy Now |
Mini External Usb Stereo Speaker |Adafruit 3369 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 3.56mm |
---|---|
External Diameter | 6.35mm |
Fastener Material | Fibre |
Thread Size - Metric | M3 |
Inner Diameter | 0.14" |
Material | Fibre |
Screw Size Accepted | #6 |
Thickness | 0.062" |
RoHS Compliant | Yes |
FIBRE WASHER | Heilind Electronics |
Fibre ╪ 0.25 x 0.062 inch Flat Washer | Future Electronics |
Washer | Carlton-Bates |
Screws & Fasteners FIBER WASHER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3369?
Additional datasheets, footprints and schematics for 3369 are listed on our Part Details page. You can also find images and similar parts to 3369 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3369 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3369 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3369 fall under?
The 3369 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3369 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3369 you can contact the distributor directly for product support, shipping queries etc.
Is the 3369 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3369 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, RS Americas and Future Electronics have stock available or on a lead time for 3369.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3369 often in real-time on the comparison pages.
What if I can't find stock of 3369?
You can fill out our help required form which you can use to request a quote for 3369 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.