Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
90,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
20,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
19,450
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
19,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
67,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.4mm, .96in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 7500 |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FASTON HSG FEM 6,35 1W LIF NAT | TTI Europe |
250 FASTON HSG.,REC.,1 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 336369-1 | Internal Number: 336369-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing 250 FASTON HSG.REC.1 PNATRUAL | Distrelec |
Terminal Housing, Receptacle, 1Pos | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet Abacus |
Crimp, Faston, housing, 6.35mm, 1 way | RS |
AMP FASTON Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 336369-1 | RS Americas |
TERMINAL HOUSING, RECEPTACLE, 1POS | element14 |
Where can I find additional details, specifications and documents for a 336369-1?
Additional datasheets, footprints and schematics for 336369-1 are listed on our Part Details page. You can also find images and similar parts to 336369-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 336369-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 336369-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 336369-1 fall under?
The 336369-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 336369-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 336369-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 336369-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 336369-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 336369-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 336369-1 often in real-time on the comparison pages.
What if I can't find stock of 336369-1?
You can fill out our help required form which you can use to request a quote for 336369-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.