Status: | Unknown |
---|---|
Series: | 3362U Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 3362U Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
Trimmer - 1/4In Sq St Cermet Rohs Compliant: Yes |Bourns 3362U-1-104LF | Newark Electronics |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
1/4" Sq, Thru-Hole, TRIMMER, 100 Kilohms, Cermet, Single Turn | Bourns 3362U-1-104LF | RS Americas |
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE | Farnell |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3362U-1-104LF?
Additional datasheets, footprints and schematics for 3362U-1-104LF are listed on our Part Details page. You can also find images and similar parts to 3362U-1-104LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3362U-1-104LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3362U-1-104LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3362U-1-104LF fall under?
The 3362U-1-104LF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3362U-1-104LF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3362U-1-104LF you can contact the distributor directly for product support, shipping queries etc.
Is the 3362U-1-104LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3362U-1-104LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 3362U-1-104LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3362U-1-104LF often in real-time on the comparison pages.
What if I can't find stock of 3362U-1-104LF?
You can fill out our help required form which you can use to request a quote for 3362U-1-104LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.